ASCO 298 Series Steam Valves 8298A002

Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves
Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Suppliers

Company
Product
Description
Supplier Links
298 Series Steam Valves - 8298A002 - ASCO
Florham Park, NJ, USA
298 Series Steam Valves
8298A002
298 Series Steam Valves 8298A002
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.

Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8298A002
Product Name 298 Series Steam Valves
Valve Type Piston; Solenoid
Primary Material Stainless Steel
Media Water; Hot Water; Steam; Corrosive Fluids
Valve Size 0.75 inch (19.05 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Temperature Control Heater Assembly - ITCH Assembly - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Steam; Chemical
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details