ASCO High Pressure Solenoid Valves 8223G003

Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position
Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solenoid Valves - 8223G003 - ASCO
Florham Park, NJ, USA
High Pressure Solenoid Valves
8223G003
High Pressure Solenoid Valves 8223G003
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

• Rugged piston construction built to withstand pressure

ratings of 450 to 1500 psi

• Angle body design for high flows

• Ideal for high-pressure water applications, such as

car washes

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223G003
Product Name High Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 1500.00 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details