ASCO Quick Exhaust Solenoid Valves 8320G192MS

Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Solenoid Valves - 8320G192MS - ASCO
Florham Park, NJ, USA
Quick Exhaust Solenoid Valves
8320G192MS
Quick Exhaust Solenoid Valves 8320G192MS
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

• All NPT connections are in the valve body to allow

in-line piping

• No Minimum Operating Pressure Differential required

• Broadest range of applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320G192MS
Product Name Quick Exhaust Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPVSC1-M1H-J-T-M5 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details