ASCO Datasheets for Air Cylinders

Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more

Page: 1 2
Product Name Notes
Delrin® Corrosion Resistant Cylinders Features Delrin® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.* Stainless steel rod...
The 449 Series Cylinder is ideal for compact automation using 50% less space than ISO 6431 Cylinders. Expertly engineered, this new and improved profile tube design offers a lighter, cleaner...
The 450 Series is a tie rod cylinder with a round aluminum tube, offering a complete range of product options from bore size 32 to 100 and fully complying with...
The 453 Series is a robust cylinder, offering a complete range of product options, complying with ISO 15552 specifications. Combining a sturdy, reliable construction with a clean tube/cover design, it...
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an...
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such...
The C Series is a robust compact cylinder line that is designed to fit tight space requirements. The low profile design and variety of mounting options makes this cylinder line...
The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube...
The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides...
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to...
The Reciprocator is a "self" reciprocating, air-operated cylinder that provides power for any equipment that requires a substained, cyclic motion. It requires no electricity, has no switches to burn out,...
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides...
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space...
The CST Series is designed to excel in both light and medium duty stopper applications. Numatics stopper cylinders enable objects to remain in control in conveyor systems. Pneumatic stopper cylinders...
The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE...
The KG Series pneumatic cylinder is specifically designed for automated valve operation. This design is widely used throughout the valve / knife gate industry, and can also be utilized in...
The ISO/VDMA Series is an aluminum body air cylinder line that is designed to meet all your international cylinder requirements. In fact, our ISO/VDMA Series cylinders are designed to meet...
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger...
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston...
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar...
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube...

Next >>