ASCO High Pressure Solenoid Valves 8223G010

Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position
Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solenoid Valves - 8223G010 - ASCO
Florham Park, NJ, USA
High Pressure Solenoid Valves
8223G010
High Pressure Solenoid Valves 8223G010
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

• Rugged piston construction built to withstand pressure

ratings of 450 to 1500 psi

• Angle body design for high flows

• Ideal for high-pressure water applications, such as

car washes

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223G010
Product Name High Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 1500.00 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5200 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation ElectroPneumatic
View Details