ASCO 291 Series - Compressed Natural Gas Valves - NPT Thread 8291G420

Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations
Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Suppliers

Company
Product
Description
Supplier Links
291 Series - Compressed Natural Gas Valves - NPT Thread - 8291G420 - ASCO
Florham Park, NJ, USA
291 Series - Compressed Natural Gas Valves - NPT Thread
8291G420
291 Series - Compressed Natural Gas Valves - NPT Thread 8291G420
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC

Features

  • Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi
  • High flow design for fast CNG dispensing, reduces vehicle fill time
  • Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C)
  • PEEK piston provides tight sealing and durable operation
  • Suitable for use in Class I, Div. 1 hazardous locations
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8291G420
Product Name 291 Series - Compressed Natural Gas Valves - NPT Thread
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Natural Gas
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121614030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
PTFE Isolation Valve - NR2 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details