ASCO Electronically Enhanced Solenoid Valves 8223P003

Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.
Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8223P003 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8223P003
Electronically Enhanced Solenoid Valves 8223P003
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

8223 Series Pilot Operated High Pressure - 1/4″-3/4″
High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223P003
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 1500.00 psi (1056 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Balancing Valve Union - CircuitSolver® CSU - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details