• No minimum operating pressure required
• The original 3-way valve design
• High-speed general service
• Simplest valve for basic 3-way piloting operation, only a
spring and two moving parts
• Moderate flow pilots, smaller control valves and actuators
• Can also be used for low-volume fluid diversion
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8316G016 |
| Product Name | Air and Water Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 250.00 psi (176 m H2O) |