ASCO Hot Water and Steam Valves 8222G005

Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design
Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

Suppliers

Company
Product
Description
Supplier Links
Hot Water and Steam Valves - 8222G005 - ASCO
Florham Park, NJ, USA
Hot Water and Steam Valves
8222G005
Hot Water and Steam Valves 8222G005
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

• Hot water service to 150 psi @ 210°F; Steam sevice

to 125 psi @ 353°F

• Specify these valves for the high-temperature applications

found in laundries, molding, steam atomization, sterilizers,

autoclaves, and many others

• Series 8222: pilot operated diaphragm and piston valves.

Y-body floating piston design

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8222G005
Product Name Hot Water and Steam Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Steam
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514416 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Pressure Regulators - 1215642 - RS Components, Ltd.
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details