• All NPT connections are in the valve body to allow
in-line piping
• No Minimum Operating Pressure Differential required
• Broadest range of applications
• Mountable in any position
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8320G136MS |
| Product Name | General Service Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |