ASCO Electronically Enhanced Solenoid Valves 8263P210

Description
8263 Series Direct Acting Poppet - 3/8" Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8263 Series Direct Acting Poppet - 3/8" Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8263P210 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8263P210
Electronically Enhanced Solenoid Valves 8263P210
8263 Series Direct Acting Poppet - 3/8" Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8263 Series Direct Acting Poppet - 3/8"
Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8263P210
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 80.00 psi (56.3 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303107 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Labcock Valves - 1080002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
400 Bar Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.23 inch (5.94 mm)
Maximum Pressure 5801.47 psi (4083 m H2O)
View Details