ASCO Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • 2 way NC pilot valves for dust collector service. • Normally closed direct acting. • Rugged forged brass body construction. • Designed for water-tight panel mounting. • Compact, low... | |
| • Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions... | |
| • Die-cast aluminum bodies and diaphragm operation • Integral compression fittings for fast, easy, secure installation | |
| • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,... | |
| • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service | |
| • Smallest poppet valve, suitable for a wide range of inert gasses and liquids. • Convertible from AC to DC by changing the molded epoxy open frame coil. • No... | |
| • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • | |
| • Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids... | |
| Features • 2-way normally closed operation • Compact design • Brass and 316 stainless steel body constructions • Mountable in any position • Available with manual operator • NSF 61... | |
| Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using... | |
| The Series 384 are 3-way, universal, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch... | |
| The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the... | |
| Two way solenoid valve. |
| << Prev |