Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.
Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8298A007 |
| Product Name | 298 Series Steam Valves |
| Valve Type | Piston; Solenoid |
| Primary Material | Stainless Steel |
| Media | Water; Hot Water; Steam; Corrosive Fluids |
| Valve Size | 0.50 inch (12.70 mm) |
| Number of Ports | 2 |