ASCO 298 Series Steam Valves 8298A003

Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves
Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Suppliers

Company
Product
Description
Supplier Links
298 Series Steam Valves - 8298A003 - ASCO
Florham Park, NJ, USA
298 Series Steam Valves
8298A003
298 Series Steam Valves 8298A003
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.

Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8298A003
Product Name 298 Series Steam Valves
Valve Type Piston; Solenoid
Primary Material Stainless Steel
Media Water; Hot Water; Steam; Corrosive Fluids
Valve Size 1.00 inch (25.40 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPPROP - 14-216CA01021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.04 inch (1.00 mm)
View Details
Solenoid Valves - 1440801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, liquid
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details