8262H226 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262H226
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H226
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262H226 |
8262H226 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
Stainless Steel
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
100.00 psi (70.38 m H2O)
|
100.00 psi (70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.46 inch (88.00 mm)
View Details
Media
Air
Valve Size
0.25 inch (6.35 mm)
Maximum Pressure
290.08 psi (204 m H2O)
View Details