8262H114 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262H114
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H114
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262H114 |
8262H114 |
8262H114 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Stainless Steel
|
Brass / Bronze
|
Brass / Bronze
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
125.00 psi (87.97 m H2O)
|
125.00 psi (87.97 m H2O)
|
70.00 psi (49.26 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Pilot
Media
Water; Air
Maximum Pressure
174.00 psi (122 m H2O)
View Details
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
Stainless Steel
Valve Size
0.38 inch (9.52 mm)
View Details
Valve Size
0.75 inch (19.05 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
View Details
Valve Type
Metal Seated; Ball
Primary Material
Stainless Steel; Steel; Exotic Metal (optional feature)
Media
Water; Gas; Sour Gas; Steam
View Details