ASCO Electronically Enhanced Solenoid Valves 8223P027

Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.
Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8223P027 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8223P027
Electronically Enhanced Solenoid Valves 8223P027
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

8223 Series Pilot Operated High Pressure - 1/4″-3/4″
High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223P027
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 1500.00 psi (1056 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
DeZURIK Pump & Control Valve Interface (ECB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details