ASCO Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common... | |
| • All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position... | |
| • Compact spool valve convertible from 3/2 to 5/2 • NAMUR mount construction • Standard manual operator • DIN, Watertight and Explosionproof solenoids available • Single and dual solenoid constructions... | |
| • Compact valves for general service applications • Low-cost, 4-way valve when low flow is sufficient • Mountable in any position | |
| • Designed for high flow and high pressure service • Direct acting, requires no minimum operating pressure • Choice of metal seating materials to handle aggressive fluids, or resilient seating... | |
| • Designed for high flow piloting with no minimum operating pressure required; e.g. power plants, refineries, chemical processing • Balanced Poppet construction for high flow at minimum power levels • | |
| • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry... | |
| • Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators... | |
| • Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on... | |
| • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,... | |
| • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service | |
| • Molded one-piece solenoid with highly efficient solenoid cartridge and special low wattage coil • Increased ambient temperature capabilities up to 175°F (80°C) • Designed for use in automation of... | |
| • Reliable, proven design with high flows • Small poppet valves for tight shutoff • Wide range of elastomers for specialty service • Mountable in any position • Brass and... | |
| • Sturdy, robust construction • Piston-operated poppet design provides high flow • For use with air or water • Wide range of sizes and flow rates • Single or dual... | |
| • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • | |
| • Compact spool valve with threaded port connections • All exhaust ports are pipable, providing better protection against harsh environments • Standard manual operator • DIN, Watertight and Explosionproof solenoids... | |
| 8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications. | |
| 8345 Series 5/2 – Pilot Operated Compact – 1/4" Pilot operated compact solenoid valves are available with brass bodies. | |
| Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or... | |
| Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C)... | |
| The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the... | |
| Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other... | |
| Two way solenoid valve. |
| << Prev | Next >> |