ASCO Hot Water and Steam Valves 8222G070

Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design
Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

Suppliers

Company
Product
Description
Supplier Links
Hot Water and Steam Valves - 8222G070 - ASCO
Florham Park, NJ, USA
Hot Water and Steam Valves
8222G070
Hot Water and Steam Valves 8222G070
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8222: pilot operated diaphragm and piston valves. Y-body floating piston design

• Hot water service to 150 psi @ 210°F; Steam sevice

to 125 psi @ 353°F

• Specify these valves for the high-temperature applications

found in laundries, molding, steam atomization, sterilizers,

autoclaves, and many others

• Series 8222: pilot operated diaphragm and piston valves.

Y-body floating piston design

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8222G070
Product Name Hot Water and Steam Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Steam
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Jet Flow Gates -  - DeZURIK, Inc.
DeZURIK, Inc.
Specs
Valve Type Gate
View Details