ASCO Electronically Enhanced Solenoid Valves 8223P005

Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.
Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8223P005 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8223P005
Electronically Enhanced Solenoid Valves 8223P005
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

8223 Series Pilot Operated High Pressure - 1/4″-3/4″
High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223P005
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 750.00 psi (528 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details