ASCO Electronically Enhanced Solenoid Valves 8223P025

Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.
Description
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8223P025 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8223P025
Electronically Enhanced Solenoid Valves 8223P025
8223 Series Pilot Operated High Pressure - 1/4′-3/4′ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

8223 Series Pilot Operated High Pressure - 1/4″-3/4″
High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223P025
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 1500.00 psi (1056 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121614025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
8 mm Electronic Direct Actuating Valve - ST Series - Clippard
Specs
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Gas; Air
View Details