ASCO 291 Series - Compressed Natural Gas Valves - NPT Thread 8291G430

Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations
Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Suppliers

Company
Product
Description
Supplier Links
291 Series - Compressed Natural Gas Valves - NPT Thread - 8291G430 - ASCO
Florham Park, NJ, USA
291 Series - Compressed Natural Gas Valves - NPT Thread
8291G430
291 Series - Compressed Natural Gas Valves - NPT Thread 8291G430
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC

Features

  • Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi
  • High flow design for fast CNG dispensing, reduces vehicle fill time
  • Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C)
  • PEEK piston provides tight sealing and durable operation
  • Suitable for use in Class I, Div. 1 hazardous locations
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8291G430
Product Name 291 Series - Compressed Natural Gas Valves - NPT Thread
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Natural Gas
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details