ASCO Air and Water Solenoid Valves 8316G066

Description
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position
Description
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Air and Water Solenoid Valves - 8316G066 - ASCO
Florham Park, NJ, USA
Air and Water Solenoid Valves
8316G066
Air and Water Solenoid Valves 8316G066
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position

• Diaphragm poppet valves suitable for controlling

air, inert gas, and liquids

• Internal piloting controls large orifices to provide

high flows

• Can be used to pilot large actuators to provide quick

closing of large control valves

• Resilient seating for tight shutoff

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8316G066
Product Name Air and Water Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details