ASCO Slow Closing Solenoid Valves 8221G009

Description
• Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB
Description
• Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Suppliers

Company
Product
Description
Supplier Links
Slow Closing Solenoid Valves - 8221G009 - ASCO
Florham Park, NJ, USA
Slow Closing Solenoid Valves
8221G009
Slow Closing Solenoid Valves 8221G009
• Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB

• Pilot operated, normally open or normally closed

• Snubber slows disc closing speed to protect system

against water hammer damage more effectively than

other techniques

• Pressure spike due to water hammer is reduced to a

point eliminating the need for suppressors or other

controls in most water systems

• Fluid Controls Institute Inc. evaluations have classified

these valves:

Pipe Sizes FCI-82-1 Class

3/8", 1/2", 3/4" CC

1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8221G009
Product Name Slow Closing Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121463025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 2.56 inch (65.00 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details