ASCO 291 Series - Compressed Natural Gas Valves - NPT Thread 8291G410

Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations
Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Suppliers

Company
Product
Description
Supplier Links
291 Series - Compressed Natural Gas Valves - NPT Thread - 8291G410 - ASCO
Florham Park, NJ, USA
291 Series - Compressed Natural Gas Valves - NPT Thread
8291G410
291 Series - Compressed Natural Gas Valves - NPT Thread 8291G410
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC

Features

  • Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi
  • High flow design for fast CNG dispensing, reduces vehicle fill time
  • Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C)
  • PEEK piston provides tight sealing and durable operation
  • Suitable for use in Class I, Div. 1 hazardous locations
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8291G410
Product Name 291 Series - Compressed Natural Gas Valves - NPT Thread
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Natural Gas
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
HVX Large Body Panel Mount PTFE Valve - 86916 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details