ASCO Datasheets for Silencers and Mufflers (Industrial)
Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Silencers and Mufflers (Industrial): Learn more
| Product Name | Notes |
|---|---|
| Application: The P Series muffler is perfect for limited space applications due to its compact size. This silencer can be used to muffle air valve exhaust noise, intake filtration, coalescing... | |
| Application: The Polyethylene Speed Control Muffler is designed to give fine adjustment to the low end of the flow range, followed by more coarse control as flow is increased toward... | |
| Combining a sturdy nylon thread with a polyethylene body, the E Series silencer gives a low-cost, light weight alternative to heavier, metal-based mufflers while reducing decibel levels to an OSHA... | |
| The Breather Vent offers some noise reduction, but is better suited for keeping contaminant out of valve exhaust ports, single-acting cylinder ports, or any other threaded port open to atmosphere... | |
| The Numatics Bronze Speed Control Muffler provides infinite metering of air flow. The sintered bronze is encased by an outer metal shroud. With linear adjusting capability, the speed of the... |