ASCO Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| The AG Series angular gripper utilizes a double acting piston with a dual pivot system. The piston has a single center pivot that drives each gripper jaw open and closed. | |
| The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws... | |
| The MPG5 Series gripper is designed for pick & place of small pieces. The cutting edge design of the MPG5 allow for manifold mounting a series of MPG5’s in line... | |
| The PG6J80 Series 6 finger gripper design utilizes a dual acting piston to open and close gripper jaws. All six jaws are synchronized for accurate positioning. The included ejectors operate... | |
| The RPG Series has true parallel motion that is generated by a double acting piston attached to the pinion mechanism with a linkage that is guided in the body for... | |
| The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods. | |
| The WG Series, (double guided wedge parallel grippers), achieves synchronous motion with a double acting piston attached via the piston shaft to a double sided wedge. The double sided... | |
| Body: Hardcoat Anodized, Teflon impregnated inside & out. 2 different strokes same size low profile body. Jaws: Aluminum bronze alloy and T-Slot style to prevent jaw breakage and offers superior... | |
| Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio. Slides: Slides are 100% engaged in body throughout the... | |
| Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. Felxible mounting, thru hole for SHCS, tapped from opposite side. Dowel holes for locating. Hardcoated... |