ASCO 298 Series Steam Valves 8298A012

Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves
Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Suppliers

Company
Product
Description
Supplier Links
298 Series Steam Valves - 8298A012 - ASCO
Florham Park, NJ, USA
298 Series Steam Valves
8298A012
298 Series Steam Valves 8298A012
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.

Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8298A012
Product Name 298 Series Steam Valves
Valve Type Piston; Solenoid
Primary Material Stainless Steel
Media Water; Hot Water; Steam; Corrosive Fluids
Valve Size 2.00 inch (50.80 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121463012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1O-23-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details