Three-way (3/2) Next Generation solenoid valves have three ports and
two orifices. When one orifice is open, the other is closed.
• Control of air, water, light oil, and other non-corrosive media.
• Normally closed (pressure to cylinder port when energized) operation.
• Normally open (cylinder port exhausts when energized) operation.
• Universal operation (can function as normally open, normally closed,
diverter of fluid flow, or selector of 2 fluid sources configurable by piping).
• Pipe sizes – 1/4 to 3/4 inch.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8316P064 |
| Product Name | Electronically Enhanced Solenoid Valves |
| Valve Type | Solenoid; Shut Off |
| Primary Material | Brass / Bronze |
| Media | Water; Cold Water ; Gas |
| Maximum Pressure | 250.00 psi (176 m H2O) |
| Number of Ports | 3 |