ASCO 1.4 W Low Power Solenoid Valves 8314G300

Description
• No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and actuators • Can also be used for low-volume fluid diversion
Description
• No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and actuators • Can also be used for low-volume fluid diversion

Suppliers

Company
Product
Description
Supplier Links
1.4 W Low Power Solenoid Valves - 8314G300 - ASCO
Florham Park, NJ, USA
1.4 W Low Power Solenoid Valves
8314G300
1.4 W Low Power Solenoid Valves 8314G300
• No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and actuators • Can also be used for low-volume fluid diversion

• No minimum operating pressure required

• The original 3-way valve design

• High-speed general service

• Simplest valve for basic 3-way piloting operation, only a

spring and two moving parts

• Moderate flow pilots, smaller control valves and actuators

• Can also be used for low-volume fluid diversion

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8314G300
Product Name 1.4 W Low Power Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121606040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details