ASCO Datasheets for Machining Clamps
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more
| Product Name | Notes |
|---|---|
| The SC Series Swing Clamps combine linear and rotary motions. A specially machined spline internal to the piston rod develops the combined motions. When the clamp is pressurized to extend,... | |
| The UBP Series power clamp is completely enclosed and designed to be used in harsh environments. This series offers a wishbone arm as a standard option as well as an... | |
| The UNP Series power clamp is completely enclosed and designed to be used in harsh environments. This series conforms to NAAMS standards. The opening angle and open switch position can... |