ASCO Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| The B series design is compact and self-contained. Cylinder pistons are attached directly to each guide rod, conserving size without sacrificing output force. Guide rods are supported by specially designed... | |
| The CGT series compact guide slide is ideal where high load and force are required and minimum space is available. The piston and rod assembly being machined directly into the... | |
| The GS Series Gantry Slide is designed to handle heavier loads and travel greater distances. The design centers around a moving carriage between two fixed tool bars. The carriage is... | |
| The LC Series provides guided linear motion at a lower cost. External cylinder is mounted rigidly to the cross body which drives the tool plate. The tool plate motion is... | |
| The LCX Series linear slide combines cost-effectiveness with proven dependability. An economical alternative with greater load carrying capabilities. | |
| The PST Series provides smooth precise linear motion with high accuracy at twice the thrust of a single bore cylinder. The precision linear rail system supports the load through the... | |
| Body: Hardcoat anodized aluminum (6061-T6511) Cylinder: Stainless Steel body & rod (corrosion resistant), up to 3" diameter bore size Alignment Coupler: 360 degrees of float, eliminates side-loading of the cylinder... | |
| Body: Hardcoat Anodized, Teflon impregnated inside & out. Slide: Aluminum Bronze alloy, payload can be attached to top of slide or tooling plate. Stroke Adjustment: Fine adjustments can be made... | |
| Carriage: Four recirculating linear ball bearings. Easy access mounting and dowel location holes Air Cylinder: Internally housed in carriage. Low friction U-cup lip seals for long service life Tooling Plate:... |