ASCO High Pressure Solenoid Valves 8223G005

Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position
Description
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solenoid Valves - 8223G005 - ASCO
Florham Park, NJ, USA
High Pressure Solenoid Valves
8223G005
High Pressure Solenoid Valves 8223G005
• Rugged piston construction built to withstand pressure ratings of 450 to 1500 psi • Angle body design for high flows • Ideal for high-pressure water applications, such as car washes • Mountable in any position

• Rugged piston construction built to withstand pressure

ratings of 450 to 1500 psi

• Angle body design for high flows

• Ideal for high-pressure water applications, such as

car washes

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8223G005
Product Name High Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 750.00 psi (528 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514067 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Manual Control Valves - 2795452 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details