ASCO Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for... | |
| Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. | |
| The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor... | |
| The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor... |