8223 Series Pilot Operated High Pressure - 1/4″-3/4″
High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction built to withstand high pressure applications, such as, water applications up to 1500 PSI.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8223P010 |
| Product Name | Electronically Enhanced Solenoid Valves |
| Valve Type | Solenoid; Shut Off |
| Primary Material | Stainless Steel |
| Media | Water; Cold Water ; Gas |
| Maximum Pressure | 1500.00 psi (1056 m H2O) |
| Number of Ports | 2 |