ASCO Slow Closing Solenoid Valves 8221G007

Description
Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB
Description
Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Suppliers

Company
Product
Description
Supplier Links
Slow Closing Solenoid Valves - 8221G007 - ASCO
Florham Park, NJ, USA
Slow Closing Solenoid Valves
8221G007
Slow Closing Solenoid Valves 8221G007
Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Pilot operated, normally open or normally closed

• Snubber slows disc closing speed to protect system

against water hammer damage more effectively than

other techniques

• Pressure spike due to water hammer is reduced to a

point eliminating the need for suppressors or other

controls in most water systems

• Fluid Controls Institute Inc. evaluations have classified

these valves:

Pipe Sizes FCI-82-1 Class

3/8", 1/2", 3/4" CC

1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Supplier's Site
Slow Closing Solenoid Valves - 8221G007 - ASCO
Florham Park, NJ, USA
Slow Closing Solenoid Valves
8221G007
Slow Closing Solenoid Valves 8221G007
Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other controls in most water systems • Fluid Controls Institute Inc. evaluations have classified these valves: Pipe Sizes FCI-82-1 Class 3/8", 1/2", 3/4" CC 1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Pilot operated, normally open or normally closed

• Snubber slows disc closing speed to protect system

against water hammer damage more effectively than

other techniques

• Pressure spike due to water hammer is reduced to a

point eliminating the need for suppressors or other

controls in most water systems

• Fluid Controls Institute Inc. evaluations have classified

these valves:

Pipe Sizes FCI-82-1 Class

3/8", 1/2", 3/4" CC

1", 1 1/4", 1 1/2", 2", 2 1/2" BB

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number 8221G007 8221G007
Product Name Slow Closing Solenoid Valves Slow Closing Solenoid Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Brass / Bronze Brass / Bronze
Media Water; Air Water; Air
Valve Size 1.00 inch (25.40 mm) 1.00 inch (25.40 mm)
Maximum Pressure 125.00 psi (87.97 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546915 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
855 Series 316L Press-in Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details