ASCO Datasheets for Compressed Air Filters
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more
| Product Name | Notes |
|---|---|
| ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately... | |
| High Efficiency Miniature Filtration Products Numatics disposable in-line filters include the PL Series polyurethane straight and nylon dual barbed styles as well as the PT Series nylon straight and 90... | |
| The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but... | |
| The Numatics ADL Series Drip Leg in combination with coalescing filtration delivers an efficient and economical package for eliminating water and water aerosols from compressed air systems. Designed with an... | |
| 2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size | |
| High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available | |
| Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of... | |
| Low Cost Lightweight Low Profile OEM Modification Available 1/8 or 1/4 NPT, G, or R Threads Diverter Block Available/li> Compact Size Black Anodized Aluminum Heads Can Be Installed as Modular... |