ASCO General Service Solenoid Valves 8320G013

Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8320G013 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8320G013
General Service Solenoid Valves 8320G013
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

• All NPT connections are in the valve body to allow

in-line piping

• No Minimum Operating Pressure Differential required

• Broadest range of applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320G013
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5JS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details