ASCO Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization,... | |
| • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • | |
| Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged... | |
| Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to... |