8262H200 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262H200
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H200
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262H200 |
8262H200 |
8262H200 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Stainless Steel
|
Brass / Bronze
|
Brass / Bronze
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
1500.00 psi (1056 m H2O)
|
1500.00 psi (1056 m H2O)
|
945.00 to 1170.00 psi (665 to 823 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details
Media
Water; Air
Maximum Pressure
174.00 psi (122 m H2O)
Flow (Cv)
2.40
View Details