ASCO Hot Water and Steam Valves 8220G027

Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs
Description
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs

Suppliers

Company
Product
Description
Supplier Links
Hot Water and Steam Valves - 8220G027 - ASCO
Florham Park, NJ, USA
Hot Water and Steam Valves
8220G027
Hot Water and Steam Valves 8220G027
• Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves; floating PTFE diaphragms or stainless steel pistons with EPDM or PTFE discs

• Hot water service to 150 psi @ 210°F; Steam sevice

to 125 psi @ 353°F

• Specify these valves for the high-temperature applications

found in laundries, molding, steam atomization, sterilizers,

autoclaves, and many others

• Series 8220: pilot operated diaphragm and piston valves;

floating PTFE diaphragms or stainless steel pistons with

EPDM or PTFE discs

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8220G027
Product Name Hot Water and Steam Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Steam
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Selector/Diverter Cartridge Valve, ENP Steel Toggle - HTV-3C - Clippard
Specs
Valve Type Diverter; Cartridge; Toggle
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Fire safety shut-off valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Solenoid Valves - 5000009114-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details