8262H020 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262H020
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H020
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262H020 |
8262H020 |
8262H020 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
Stainless Steel
|
Stainless Steel
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
160.00 to 370.00 psi (113 to 260 m H2O)
|
160.00 to 370.00 psi (113 to 260 m H2O)
|
160.00 to 235.00 psi (113 to 165 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Safety
Media
Hydraulic
Maximum Pressure
6000.00 psi (4223 m H2O)
View Details
Valve Type
Ball Check; Check
Media
Water; Nuclear
Valve Size
0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details