ASCO Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| 2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and... | |
| 8030 Series Direct Acting Low Pressure - 3/4" Low pressure solenoid valves are available in normally closed or normally open constructions with brass bodies. A variety of flow rates and... | |
| 8210 Series Pilot Operated Diaphragm - 3/8"-2" Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow... | |
| 8223 Series Pilot Operated High Pressure - 1/4″-3/4″ High pressure solenoid valves are available in normally closed constructions with brass or stainless steel bodies. They are a rugged piston construction... | |
| 8262 Series Direct Acting Poppet - 1/4″ Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of... | |
| 8263 Series Direct Acting Poppet - 3/8" Direct acting solenoid poppet valves are available in normally closed constructions with brass bodies. A variety of flow rates and elastomer options are... | |
| 8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications. | |
| 8345 Series 5/2 – Pilot Operated Compact – 1/4" Pilot operated compact solenoid valves are available with brass bodies. | |
| Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or... | |
| Features • 2-way normally closed operation • Compact design • Brass and 316 stainless steel body constructions • Mountable in any position • Available with manual operator • NSF 61... | |
| Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C)... | |
| Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using... | |
| The normally closed H118 is a combination Hydramotor actuator and safety shutoff/control gas valve. It is used for commercial and industrial burners in applications such as furnaces, dryers, dehydrators, conversion... | |
| The Numatics Sentronic D is a direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a... | |
| The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. | |
| The Numatics ServotronicDigital is provided with a precision-lapped steel spool and sleeve with a hardened and tempered surface enabling very high pulse frequencies with extremely short response times. It... | |
| The Pulstronic II regulator operates with pulsed pilot valves which change the pressure in a control chamber. A downstream pressure booster converts the pilot pressure into an outlet pressure. The... | |
| These 2-way normally closed valve bodies are designed for on/off control of commecial or industrial gas burners. The V710(B) is designed exclusively for use with the AH(E) Hydramotor® actuator. The... | |
| These normally closed, cast iron body, fuel gas shutoff valves are ideal for large commercial and industrial boilers and many process heating applications. High pressure/high flow. Pipe connections from 2"... | |
| Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other... | |
| Two way solenoid valve. |