ASCO Electronically Enhanced Solenoid Valves 8262P232

Description
8262 Series Direct Acting Poppet - 1/4′ Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.
Description
8262 Series Direct Acting Poppet - 1/4′ Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8262P232 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8262P232
Electronically Enhanced Solenoid Valves 8262P232
8262 Series Direct Acting Poppet - 1/4′ Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

8262 Series Direct Acting Poppet - 1/4″
Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8262P232
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Swing Check Valves Flanged - 1205025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details