ASCO General Service Solenoid Valves 8320G015

Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
Description
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8320G015 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8320G015
General Service Solenoid Valves 8320G015
• All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position

• All NPT connections are in the valve body to allow

in-line piping

• No Minimum Operating Pressure Differential required

• Broadest range of applications

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320G015
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details