8262G260 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262G260
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
8262 Series - General Service Solenoid Valves
8262G260
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262G260 |
8262G260 |
8262G260 |
8262G260 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Stainless Steel
|
Brass / Bronze
|
Stainless Steel
|
Brass / Bronze
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
500.00 psi (352 m H2O)
|
700.00 to 750.00 psi (493 to 528 m H2O)
|
700.00 to 750.00 psi (493 to 528 m H2O)
|
500.00 psi (352 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.03 inch (0.80 mm)
View Details
Media
Air
Valve Size
0.50 inch (12.70 mm)
Maximum Pressure
250.00 psi (176 m H2O)
View Details