• Lightweight, low-cost valves for air service
• Ideal for low pressure applications
• Provides high flow, Cv up to 138 (Kv 118)
• Air and vacuum service
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8215B070CSA |
| Product Name | Aluminum Body Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Aluminum |
| Media | Water; Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 25.00 psi (17.59 m H2O) |