ASCO 298 Series Steam Valves 8298A008

Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves
Description
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Suppliers

Company
Product
Description
Supplier Links
298 Series Steam Valves - 8298A008 - ASCO
Florham Park, NJ, USA
298 Series Steam Valves
8298A008
298 Series Steam Valves 8298A008
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive fluids • Available in normally closed and normally open constructions • High-performance, maintenance-free stuffing box that is resistant to thermal shock • Anti-water hammer design • Pressure can be applied to any port as needed by the process • Visual position indicator standard • Ideal for use on tire presses and industrial autoclaves

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs.

Features
• Rugged design, built to withstand steam,
superheated water, and corrosive fluids
• Available in normally closed and normally
open constructions
• High-performance, maintenance-free stuffing
box that is resistant to thermal shock
• Anti-water hammer design
• Pressure can be applied to any port as needed
by the process
• Visual position indicator standard
• Ideal for use on tire presses and industrial autoclaves

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8298A008
Product Name 298 Series Steam Valves
Valve Type Piston; Solenoid
Primary Material Stainless Steel
Media Water; Hot Water; Steam; Corrosive Fluids
Valve Size 0.75 inch (19.05 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121462025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details