ASCO 8214 Series (200) - Solenoid Valve 8214 290 CSA

Description
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  
Description
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  

Suppliers

Company
Product
Description
Supplier Links
8214 Series (200) - Solenoid Valve - 8214 290 CSA - ASCO
Florham Park, NJ, USA
8214 Series (200) - Solenoid Valve
8214 290 CSA
8214 Series (200) - Solenoid Valve 8214 290 CSA
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  

Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  

Supplier's Site
8214 Series (200) - Solenoid Valve - 8214 290 CSA - ASCO
Florham Park, NJ, USA
8214 Series (200) - Solenoid Valve
8214 290 CSA
8214 Series (200) - Solenoid Valve 8214 290 CSA
Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  

Internal pilot operated shutoff valves provides on-off control of fuel gas which are available in aluminum body, 3/4™ thru 3™ pipe size. Optional visual indication (VI), proof of closure (C) and silicon-free (SF) constructions available.  

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8214 290 CSA
Product Name 8214 Series (200) - Solenoid Valve
Valve Type Pilot; Solenoid
Primary Material Aluminum
Media Gas; Gasoline / Diesel Fuel
Valve Size 2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details