8262H007 -- 8262 SERIES - GENERAL SERVICE SOLENOID VALVES
ASCO
8262 Series - General Service Solenoid Valves
8262H007
Description
Two way solenoid valve.
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
-
ASCO
Description
Two way solenoid valve.
Suppliers
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
8262 Series - General Service Solenoid Valves
8262H007
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
Industrial Valves |
|
Product Number
|
8262H007 |
8262H007 |
8262H007 |
|
Product Name
|
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
8262 Series - General Service Solenoid Valves |
|
Valve Type
|
Solenoid
|
Solenoid
|
Solenoid
|
|
Primary Material
|
Brass / Bronze
|
Brass / Bronze
|
Stainless Steel
|
|
Media
|
Water; Oil; Air
|
Water; Oil; Air
|
Water; Oil; Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
90.00 to 185.00 psi (63.34 to 130 m H2O)
|
90.00 to 130.00 psi (63.34 to 91.49 m H2O)
|
90.00 to 185.00 psi (63.34 to 130 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.98 inch (101.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Anti-Siphon
Media
Air
Actuation
Manual
View Details
Primary Material
Brass / Bronze; Brass
Media
Air
Maximum Pressure
4.35 to 145.04 psi (3.06 to 102 m H2O)
View Details